1000µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 352mOhm @ 100Hz 18000 Hrs @ 85°C
Cap Aluminum Lytic 1000uF 550V 20% (40 X 105mm) Snap-In 0.352 Ohm 4860mA 18000h 85°C Bulk Product overview: ALC10A102EP550 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 550V, 0.352 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 550V, 0.352 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALC10A102EP550 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 550V SNAP
Electrolytic Capacitor, Long Life, ALC10 Series, 1000 F, 20%, 550 V, 40 mm, 0.352 ohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12020-ND | 58-ALC10A102EP550 | ALC10A102EP550 | 41Y9797 |
| Product Name | Aluminum Electrolytic Capacitors | 1000uF 550V 0.352 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Alc10 Series, 1000 F, 20%, 550 V, 40 Mm, 0.352 Ohm Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |