KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DF361DE500

Description
360µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 577mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
360µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 577mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DF361DE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DF361DE500-ND
Aluminum Electrolytic Capacitors ALA8DF361DE500-ND
360µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 577mOhm @ 100Hz 8000 Hrs @ 105°C

360µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 577mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DF361DE500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DF361DE500
Capacitors - Aluminum Electrolytic Capacitors ALA8DF361DE500
CAP ALUM 360UF 20% 500V SNAP

CAP ALUM 360UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA8DF361DE500-ND ALA8DF361DE500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 360 microF 360 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers