300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 687.4mOhm @ 100Hz 8000 Hrs @ 105°C
CAP ALUM 300UF 20% 500V SNAP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALA8DF301CF500-ND | ALA8DF301CF500 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF |