KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DF301CD450

Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DF301CD450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DF301CD450-ND
Aluminum Electrolytic Capacitors ALA8DF301CD450-ND
300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 8000 Hrs @ 105°C

300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 454mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DF301CD450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DF301CD450
Capacitors - Aluminum Electrolytic Capacitors ALA8DF301CD450
CAP ALUM 300UF 20% 450V SNAP

CAP ALUM 300UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA8DF301CD450-ND ALA8DF301CD450
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 300 microF 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers