KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DF201CC500

Description
200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0308Ohm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0308Ohm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DF201CC500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DF201CC500-ND
Aluminum Electrolytic Capacitors ALA8DF201CC500-ND
200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0308Ohm @ 100Hz 8000 Hrs @ 105°C

200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0308Ohm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DF201CC500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DF201CC500
Capacitors - Aluminum Electrolytic Capacitors ALA8DF201CC500
CAP ALUM 200UF 20% 500V SNAP

CAP ALUM 200UF 20% 500V SNAP

Supplier's Site
Cap, Alu Elec, 200Uf, 500V, Snap-In; Capacitance Kemet - 69AC2138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 200Uf, 500V, Snap-In; Capacitance Kemet
69AC2138
Cap, Alu Elec, 200Uf, 500V, Snap-In; Capacitance Kemet 69AC2138
CAP, ALU ELEC, 200UF, 500V, SNAP-IN; Capacitance:200µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 200UF, 500V, SNAP-IN; Capacitance:200µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALA8DF201CC500-ND ALA8DF201CC500 69AC2138
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 200Uf, 500V, Snap-In; Capacitance Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 200 microF 200 microF 200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C762T200DJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7600 microF
View Details
3 suppliers