KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DD471EE500

Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA8DD471EE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA8DD471EE500-ND
Aluminum Electrolytic Capacitors 399-ALA8DD471EE500-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 428mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Uf, 500V, Alu Elec, Snapin; Capacitance Kemet - 26AK4766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 500V, Alu Elec, Snapin; Capacitance Kemet
26AK4766
Cap, 470Uf, 500V, Alu Elec, Snapin; Capacitance Kemet 26AK4766
CAP, 470UF, 500V, ALU ELEC, SNAPIN; Capacitance:470µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, 470UF, 500V, ALU ELEC, SNAPIN; Capacitance:470µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALA8DD471EE500-ND 26AK4766
Product Name Aluminum Electrolytic Capacitors Cap, 470Uf, 500V, Alu Elec, Snapin; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details