KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA8DA241DC500

Description
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 863.2mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 863.2mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA8DA241DC500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA8DA241DC500-ND
Aluminum Electrolytic Capacitors ALA8DA241DC500-ND
240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 863.2mOhm @ 100Hz 7000 Hrs @ 105°C

240µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 863.2mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA8DA241DC500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA8DA241DC500
Capacitors - Aluminum Electrolytic Capacitors ALA8DA241DC500
CAP ALUM 240UF 20% 500V SNAP

CAP ALUM 240UF 20% 500V SNAP

Supplier's Site
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet - 69AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet
69AC2069
Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet 69AC2069
CAP, ALU ELEC, 240UF, 500V, SNAP-IN; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

CAP, ALU ELEC, 240UF, 500V, SNAP-IN; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:ALA8D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 240Uf, 500V, Alu Elec, Snap-In Rohs Compliant Kemet - 50AK0051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 240Uf, 500V, Alu Elec, Snap-In Rohs Compliant Kemet
50AK0051
Cap, 240Uf, 500V, Alu Elec, Snap-In Rohs Compliant Kemet 50AK0051
CAP, 240UF, 500V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 240UF, 500V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALA8DA241DC500-ND ALA8DA241DC500 69AC2069 50AK0051
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 240Uf, 500V, Snap-In; Capacitance Kemet Cap, 240Uf, 500V, Alu Elec, Snap-In Rohs Compliant Kemet
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 240 microF 240 microF 240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details