KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DF431CD400

Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DF431CD400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DF431CD400-ND
Aluminum Electrolytic Capacitors ALA7DF431CD400-ND
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C

430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DF431CD400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DF431CD400
Capacitors - Aluminum Electrolytic Capacitors ALA7DF431CD400
CAP ALUM 430UF 20% 400V SNAP

CAP ALUM 430UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA7DF431CD400-ND ALA7DF431CD400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 430 microF 430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details