KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DF331DC500

Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 757mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 757mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DF331DC500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DF331DC500-ND
Aluminum Electrolytic Capacitors ALA7DF331DC500-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 757mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 757mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 500V, Snap-In; Capacitance Kemet - 69AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 500V, Snap-In; Capacitance Kemet
69AC2046
Cap, Alu Elec, 330Uf, 500V, Snap-In; Capacitance Kemet 69AC2046
CAP, ALU ELEC, 330UF, 500V, SNAP-IN; Capacitance:330µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 500V, SNAP-IN; Capacitance:330µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DF331DC500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DF331DC500
Capacitors - Aluminum Electrolytic Capacitors ALA7DF331DC500
CAP ALUM 330UF 20% 500V SNAP

CAP ALUM 330UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALA7DF331DC500-ND 69AC2046 ALA7DF331DC500
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 330Uf, 500V, Snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C743U010AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers