620µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 285mOhm @ 100Hz 13000 Hrs @ 85°C
CAP ALUM 620UF 20% 400V SNAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALA7DD621CF400-ND | ALA7DD621CF400 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 620 microF | 620 microF |