KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DD511CE400

Description
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 345.2mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 345.2mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DD511CE400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DD511CE400-ND
Aluminum Electrolytic Capacitors ALA7DD511CE400-ND
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 345.2mOhm @ 100Hz 13000 Hrs @ 85°C

510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 345.2mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DD511CE400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DD511CE400
Capacitors - Aluminum Electrolytic Capacitors ALA7DD511CE400
CAP ALUM 510UF 20% 400V SNAP

CAP ALUM 510UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA7DD511CE400-ND ALA7DD511CE400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 510 microF 510 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details