KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA471EE550

Description
470µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 375mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 375mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA471EE550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA471EE550-ND
Aluminum Electrolytic Capacitors 399-ALA7DA471EE550-ND
470µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 375mOhm @ 100Hz 18000 Hrs @ 85°C

470µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 375mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, 470Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
32AK9030
Cap, 470Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet 32AK9030
CAP, 470UF, 550V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 470UF, 550V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet - 33AK2882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet
33AK2882
Cap, 470Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet 33AK2882
CAP, 470UF, 550V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 550V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA471EE550-ND 32AK9030 33AK2882
Product Name Aluminum Electrolytic Capacitors Cap, 470Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet Cap, 470Uf, 550V, Alu Elec, Snap-In Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details