KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA431CD400

Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DA431CD400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DA431CD400-ND
Aluminum Electrolytic Capacitors ALA7DA431CD400-ND
430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C

430µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 408.6mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA431CD400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA431CD400
Capacitors - Aluminum Electrolytic Capacitors ALA7DA431CD400
CAP ALUM 430UF 20% 400V SNAP

CAP ALUM 430UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ALA7DA431CD400-ND ALA7DA431CD400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 430 microF 430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers