KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA391EF600

Description
390µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 339mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 339mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA391EF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA391EF600-ND
Aluminum Electrolytic Capacitors 399-ALA7DA391EF600-ND
390µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 339mOhm @ 100Hz 18000 Hrs @ 85°C

390µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 339mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Cap, 390Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet
32AK9029
Cap, 390Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet 32AK9029
CAP, 390UF, 600V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 390UF, 600V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site
Cap, 390Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet - 38AK6301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet
38AK6301
Cap, 390Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet 38AK6301
CAP, 390UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 390UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA391EF600-ND 32AK9029 38AK6301
Product Name Aluminum Electrolytic Capacitors Cap, 390Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet Cap, 390Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details