KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA361CC400

Description
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 487.8mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 487.8mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALA7DA361CC400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALA7DA361CC400-ND
Aluminum Electrolytic Capacitors ALA7DA361CC400-ND
360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 487.8mOhm @ 100Hz 13000 Hrs @ 85°C

360µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 487.8mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA361CC400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA361CC400
Capacitors - Aluminum Electrolytic Capacitors ALA7DA361CC400
CAP ALUM 360UF 20% 400V SNAP

CAP ALUM 360UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALA7DA361CC400-ND ALA7DA361CC400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 360 microF 360 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers