KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA301DF600

Description
300µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA301DF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA301DF600-ND
Aluminum Electrolytic Capacitors 399-ALA7DA301DF600-ND
300µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 15000 Hrs @ 85°C

300µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 430mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 300Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet
32AK9025
Cap, 300Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet 32AK9025
CAP, 300UF, 600V, ALU ELEC, SNAP-IN; Capacitance:300µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 300UF, 600V, ALU ELEC, SNAP-IN; Capacitance:300µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site
Cap, 300Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet - 38AK6299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet
38AK6299
Cap, 300Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet 38AK6299
CAP, 300UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 300UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA301DF600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA301DF600
Capacitors - Aluminum Electrolytic Capacitors ALA7DA301DF600
CAP ALUM 300UF 20% 600V SNAP

CAP ALUM 300UF 20% 600V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-ALA7DA301DF600-ND 32AK9025 38AK6299 ALA7DA301DF600
Product Name Aluminum Electrolytic Capacitors Cap, 300Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet Cap, 300Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers