300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 567mOhm @ 100Hz 13000 Hrs @ 85°C
CAP ALUM 300UF 20% 550V SNAP
CAP, 300UF, 550V, ALU ELEC, SNAP-IN; Capacitance:300µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:13000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALA7DA301CF550-ND | ALA7DA301CF550 | 32AK9023 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 300Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |