KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA181DC600

Description
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 714mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 714mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA181DC600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA181DC600-ND
Aluminum Electrolytic Capacitors 399-ALA7DA181DC600-ND
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 714mOhm @ 100Hz 15000 Hrs @ 85°C

180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 714mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA181DC600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA181DC600
Capacitors - Aluminum Electrolytic Capacitors ALA7DA181DC600
CAP ALUM 180UF 20% 600V SNAP

CAP ALUM 180UF 20% 600V SNAP

Supplier's Site
Cap, 180Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet
32AK9016
Cap, 180Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet 32AK9016
CAP, 180UF, 600V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 180UF, 600V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA181DC600-ND ALA7DA181DC600 32AK9016
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 180Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers