KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA181CC550

Description
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 943mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 943mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA181CC550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA181CC550-ND
Aluminum Electrolytic Capacitors 399-ALA7DA181CC550-ND
180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 943mOhm @ 100Hz 13000 Hrs @ 85°C

180µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 943mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA181CC550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA181CC550
Capacitors - Aluminum Electrolytic Capacitors ALA7DA181CC550
CAP ALUM 180UF 20% 550V SNAP

CAP ALUM 180UF 20% 550V SNAP

Supplier's Site
Cap, 180Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
32AK9014
Cap, 180Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet 32AK9014
CAP, 180UF, 550V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:13000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 180UF, 550V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:13000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA181CC550-ND ALA7DA181CC550 32AK9014
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 180Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details