KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA131CC600

Description
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 980mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet
Description
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 980mOhm @ 100Hz 13000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA131CC600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA131CC600-ND
Aluminum Electrolytic Capacitors 399-ALA7DA131CC600-ND
130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 980mOhm @ 100Hz 13000 Hrs @ 85°C

130µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 980mOhm @ 100Hz 13000 Hrs @ 85°C

Buy Now Datasheet
Cap, 130Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 130Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet
32AK9012
Cap, 130Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet 32AK9012
CAP, 130UF, 600V, ALU ELEC, SNAP-IN; Capacitance:130µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:13000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 130UF, 600V, ALU ELEC, SNAP-IN; Capacitance:130µF; Voltage(DC):600V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:13000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site
Cap, 130Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet - 50AK0045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 130Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet
50AK0045
Cap, 130Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet 50AK0045
CAP, 130UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 130UF, 600V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALA7DA131CC600-ND 32AK9012 50AK0045
Product Name Aluminum Electrolytic Capacitors Cap, 130Uf, 600V, Alu Elec, Snap-In; Capacitance Kemet Cap, 130Uf, 600V, Alu Elec, Snap-In Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details