Yageo USA RES WW 100 OHM 5W 5% AXIAL AHP500JB-100R

Description
RES WW 100ohm 5W 5% AXIAL
Request a Quote Datasheet
Description
RES WW 100ohm 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 100 OHM 5W 5% AXIAL - AHP500JB-100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 100 OHM 5W 5% AXIAL
AHP500JB-100R
RES WW 100 OHM 5W 5% AXIAL AHP500JB-100R
RES WW 100ohm 5W 5% AXIAL

RES WW 100ohm 5W 5% AXIAL

Supplier's Site
Chassis Mount Resistors - AHP500JB-100R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHP500JB-100R-ND
Chassis Mount Resistors AHP500JB-100R-ND
100 Ohms ±5% 5W Wirewound Chassis Mount Resistor

100 Ohms ±5% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHP500JB-100R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHP500JB-100R
Chassis Mount Resistors AHP500JB-100R
RES CHAS MNT 100 OHM 5% 5W

RES CHAS MNT 100 OHM 5% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHP500JB-100R AHP500JB-100R-ND AHP500JB-100R
Product Name RES WW 100 OHM 5W 5% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Wire Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details