Yageo USA Aluminum Housed Leaded Resistors AHA80AJB-33R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Housed Leaded Resistors - AHA80AJB-33R - Yageo USA
Milpitas, CA, United States
Aluminum Housed Leaded Resistors
AHA80AJB-33R
Aluminum Housed Leaded Resistors AHA80AJB-33R
General Features

General Features

Supplier's Site
RES WW 33 OHM 80W 5% AXIAL - AHA80AJB-33R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 33 OHM 80W 5% AXIAL
AHA80AJB-33R
RES WW 33 OHM 80W 5% AXIAL AHA80AJB-33R
RES WW 33ohm 80W 5% AXIAL

RES WW 33ohm 80W 5% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA80AJB-33R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA80AJB-33R-ND
Chassis Mount Resistors AHA80AJB-33R-ND
33 Ohms ±5% 80W Wirewound Chassis Mount Resistor

33 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA80AJB-33R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA80AJB-33R
Chassis Mount Resistors AHA80AJB-33R
RES CHAS MNT 33 OHM 5% 80W

RES CHAS MNT 33 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AHA80AJB-33R AHA80AJB-33R AHA80AJB-33R-ND AHA80AJB-33R
Product Name Aluminum Housed Leaded Resistors RES WW 33 OHM 80W 5% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Mounting / Packaging Axial Leads Axial, Box Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers