6.98 kOhms ±1% 80W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 6.98K OHM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA80AFB-6K98-ND | AHA80AFB-6K98 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | M5 Threaded |