3.74 Ohms ±1% 80W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 3.74 OHM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA80AFB-3R74-ND | AHA80AFB-3R74 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | M5 Threaded |
| Resistance Range | 3.74 ohms | 3.74 ohms |