Yageo USA Chassis Mount Resistors AHA80AFB-0R62

Description
620 mOhms ±1% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
620 mOhms ±1% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AHA80AFB-0R62-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA80AFB-0R62-ND
Chassis Mount Resistors AHA80AFB-0R62-ND
620 mOhms ±1% 80W Wirewound Chassis Mount Resistor

620 mOhms ±1% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA80AFB-0R62 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA80AFB-0R62
Chassis Mount Resistors AHA80AFB-0R62
RESISTOR CHASSIS MOUNT 0.62 OHM

RESISTOR CHASSIS MOUNT 0.62 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number AHA80AFB-0R62-ND AHA80AFB-0R62
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box M5 Threaded
Resistance Range 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details