8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 8.2 OHM 1
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA50AJB-8R2-ND | AHA50AJB-8R2 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 8.2 ohms | 8.2 ohms |