Yageo USA RES WW 15 OHM 50W 5% AXIAL AHA50AJB-15R

Description
RES WW 15ohm 50W 5% AXIAL
Request a Quote Datasheet
Description
RES WW 15ohm 50W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 15 OHM 50W 5% AXIAL - AHA50AJB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 15 OHM 50W 5% AXIAL
AHA50AJB-15R
RES WW 15 OHM 50W 5% AXIAL AHA50AJB-15R
RES WW 15ohm 50W 5% AXIAL

RES WW 15ohm 50W 5% AXIAL

Supplier's Site
Chassis Mount Resistors - 15CZBK-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
15CZBK-ND
Chassis Mount Resistors 15CZBK-ND
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor

15 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA50AJB-15R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA50AJB-15R
Chassis Mount Resistors AHA50AJB-15R
RES CHAS MNT 15 OHM 5% 50W

RES CHAS MNT 15 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA50AJB-15R 15CZBK-ND AHA50AJB-15R
Product Name RES WW 15 OHM 50W 5% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers