3.32 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 3.32 OHM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA50AFB-3R32-ND | AHA50AFB-3R32 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 3.32 ohms | 3.32 ohms |