Yageo USA RES 2 OHM 50W 1% AXIAL AHA50AFB-2R

Description
RES 2ohm 50W 1% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 50W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 50W 1% AXIAL - AHA50AFB-2R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 50W 1% AXIAL
AHA50AFB-2R
RES 2 OHM 50W 1% AXIAL AHA50AFB-2R
RES 2ohm 50W 1% AXIAL

RES 2ohm 50W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1036-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1036-ND
Chassis Mount Resistors YAG1036-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA50AFB-2R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA50AFB-2R
Chassis Mount Resistors AHA50AFB-2R
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA50AFB-2R YAG1036-ND AHA50AFB-2R
Product Name RES 2 OHM 50W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers