Yageo USA Chassis Mount Resistors AHA50AFB-0R11

Description
110 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
110 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AHA50AFB-0R11-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA50AFB-0R11-ND
Chassis Mount Resistors AHA50AFB-0R11-ND
110 mOhms ±1% 50W Wirewound Chassis Mount Resistor

110 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA50AFB-0R11 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA50AFB-0R11
Chassis Mount Resistors AHA50AFB-0R11
RESISTOR CHASSIS MOUNT 0.11 OHM

RESISTOR CHASSIS MOUNT 0.11 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number AHA50AFB-0R11-ND AHA50AFB-0R11
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details