28 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 28 OHM 1%
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA500FB-28R-ND | AHA500FB-28R |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 28 ohms | 28 ohms |