Yageo USA RES WW 15 OHM 5W 1% AXIAL AHA500FB-15R

Description
RES WW 15ohm 5W 1% AXIAL
Request a Quote Datasheet
Description
RES WW 15ohm 5W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 15 OHM 5W 1% AXIAL - AHA500FB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 15 OHM 5W 1% AXIAL
AHA500FB-15R
RES WW 15 OHM 5W 1% AXIAL AHA500FB-15R
RES WW 15ohm 5W 1% AXIAL

RES WW 15ohm 5W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA500FB-15R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA500FB-15R-ND
Chassis Mount Resistors AHA500FB-15R-ND
15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA500FB-15R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA500FB-15R
Chassis Mount Resistors AHA500FB-15R
RES CHAS MNT 15 OHM 1% 5W

RES CHAS MNT 15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA500FB-15R AHA500FB-15R-ND AHA500FB-15R
Product Name RES WW 15 OHM 5W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details