Yageo USA RES WW 12 OHM 5W 1% AXIAL AHA500FB-12R

Description
RES WW 12ohm 5W 1% AXIAL
Request a Quote Datasheet
Description
RES WW 12ohm 5W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 12 OHM 5W 1% AXIAL - AHA500FB-12R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 12 OHM 5W 1% AXIAL
AHA500FB-12R
RES WW 12 OHM 5W 1% AXIAL AHA500FB-12R
RES WW 12ohm 5W 1% AXIAL

RES WW 12ohm 5W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA500FB-12R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA500FB-12R-ND
Chassis Mount Resistors AHA500FB-12R-ND
12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

12 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA500FB-12R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA500FB-12R
Chassis Mount Resistors AHA500FB-12R
RES CHAS MNT 12 OHM 1% 5W

RES CHAS MNT 12 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA500FB-12R AHA500FB-12R-ND AHA500FB-12R
Product Name RES WW 12 OHM 5W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details