Yageo USA Chassis Mount Resistors AHA500FB-0R82

Description
820 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AHA500FB-0R82-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA500FB-0R82-ND
Chassis Mount Resistors AHA500FB-0R82-ND
820 mOhms ±1% 5W Wirewound Chassis Mount Resistor

820 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA500FB-0R82 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA500FB-0R82
Chassis Mount Resistors AHA500FB-0R82
RESISTOR CHASSIS MOUNT 0.82 OHM

RESISTOR CHASSIS MOUNT 0.82 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number AHA500FB-0R82-ND AHA500FB-0R82
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers