Yageo USA Chassis Mount Resistors AHA25AFB-5R

Description
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - YAG1014-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1014-ND
Chassis Mount Resistors YAG1014-ND
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5 OHM 25W 1% AXIAL - AHA25AFB-5R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 25W 1% AXIAL
AHA25AFB-5R
RES 5 OHM 25W 1% AXIAL AHA25AFB-5R
RES 5ohm 25W 1% AXIAL

RES 5ohm 25W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA25AFB-5R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA25AFB-5R
Chassis Mount Resistors AHA25AFB-5R
RES CHAS MNT 5 OHM 1% 25W

RES CHAS MNT 5 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number YAG1014-ND AHA25AFB-5R AHA25AFB-5R
Product Name Chassis Mount Resistors RES 5 OHM 25W 1% AXIAL Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details