Yageo USA RES 2K OHM 25W 1% AXIAL AHA25AFB-2K

Description
RES 2Kohm 25W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 25W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 25W 1% AXIAL - AHA25AFB-2K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 25W 1% AXIAL
AHA25AFB-2K
RES 2K OHM 25W 1% AXIAL AHA25AFB-2K
RES 2Kohm 25W 1% AXIAL

RES 2Kohm 25W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1017-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1017-ND
Chassis Mount Resistors YAG1017-ND
2 kOhms ±1% 25W Wirewound Chassis Mount Resistor

2 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA25AFB-2K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA25AFB-2K
Chassis Mount Resistors AHA25AFB-2K
RES CHAS MNT 2K OHM 1% 25W

RES CHAS MNT 2K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA25AFB-2K YAG1017-ND AHA25AFB-2K
Product Name RES 2K OHM 25W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details