Yageo USA Chassis Mount Resistors AHA25AFB-1K5

Description
1.5 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AHA25AFB-1K5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA25AFB-1K5-ND
Chassis Mount Resistors AHA25AFB-1K5-ND
1.5 kOhms ±1% 25W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA25AFB-1K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA25AFB-1K5
Chassis Mount Resistors AHA25AFB-1K5
RESISTOR CHASSIS MOUNT 1.5K OHM

RESISTOR CHASSIS MOUNT 1.5K OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number AHA25AFB-1K5-ND AHA25AFB-1K5
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details