Yageo USA RES 100 OHM 25W 1% AXIAL AHA25AFB-100R

Description
RES 100ohm 25W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 25W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 25W 1% AXIAL - AHA25AFB-100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 25W 1% AXIAL
AHA25AFB-100R
RES 100 OHM 25W 1% AXIAL AHA25AFB-100R
RES 100ohm 25W 1% AXIAL

RES 100ohm 25W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1010-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1010-ND
Chassis Mount Resistors YAG1010-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA25AFB-100R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA25AFB-100R
Chassis Mount Resistors AHA25AFB-100R
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA25AFB-100R YAG1010-ND AHA25AFB-100R
Product Name RES 100 OHM 25W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details