390 mOhms ±1% 25W Wirewound Chassis Mount Resistor
RESISTOR CHASSIS MOUNT 0.39 OHM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA25AFB-0R39-ND | AHA25AFB-0R39 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 0.3900 ohms | 0.3900 ohms |