Yageo USA RES WW 91 OHM 100W 1% AXIAL AHA10BFB-91R

Description
RES WW 91ohm 100W 1% AXIAL
Request a Quote Datasheet
Description
RES WW 91ohm 100W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 91 OHM 100W 1% AXIAL - AHA10BFB-91R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 91 OHM 100W 1% AXIAL
AHA10BFB-91R
RES WW 91 OHM 100W 1% AXIAL AHA10BFB-91R
RES WW 91ohm 100W 1% AXIAL

RES WW 91ohm 100W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA10BFB-91R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA10BFB-91R-ND
Chassis Mount Resistors AHA10BFB-91R-ND
91 Ohms ±1% 100W Wirewound Chassis Mount Resistor

91 Ohms ±1% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA10BFB-91R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA10BFB-91R
Chassis Mount Resistors AHA10BFB-91R
RES CHAS MNT 91 OHM 1% 100W

RES CHAS MNT 91 OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA10BFB-91R AHA10BFB-91R-ND AHA10BFB-91R
Product Name RES WW 91 OHM 100W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box M4 Threaded
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details