Yageo USA Resistor Networks, Arrays AF164-JR-074K7L

Description
RES ARRAY 4 RES 4.7K OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 4.7K OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 13-AF164-JR-074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-074K7LDKR-ND
Resistor Networks, Arrays 13-AF164-JR-074K7LDKR-ND
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-AF164-JR-074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-074K7LCT-ND
Resistor Networks, Arrays 13-AF164-JR-074K7LCT-ND
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-AF164-JR-074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-074K7LTR-ND
Resistor Networks, Arrays 13-AF164-JR-074K7LTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 59AK5787 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
59AK5787
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 59AK5787
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 4700 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 4700 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 59AK5786 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
59AK5786
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 59AK5786
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 4700 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 4700 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AF164-JR-074K7LDKR-ND 59AK5787
Product Name Resistor Networks, Arrays Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 4700 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
Configuration Chip Array Single Resistor; Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0603
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details