ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 22 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 22 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AF124-FR-0722RLTR-ND | 59AK3729 |
| Product Name | Resistor Networks, Arrays | Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 22 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo |
| Configuration | Chip Array | Single Resistor; Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0402 |
| Resistance Range | 22 ohms | |
| Tolerance | 1 +/- % |