220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 220 OHM 5% 1/4W 1206
RES SMD 220 OHM 5% 1/4W 1206
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AF1206JR-07220RL-ND | 898-AF1206JR-07220RL | AF1206JR-07220RL |
| Product Name | Chip Resistor - Surface Mount | RES SMD 220 OHM 5% 1/4W 1206 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | 1206; 1206 (3216 Metric) |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |