Yageo USA Anti-Sulfurated Chip Resistors AF1206JR-070RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Sulfurated Chip Resistors - AF1206JR-070RL - Yageo USA
Milpitas, CA, United States
Anti-Sulfurated Chip Resistors
AF1206JR-070RL
Anti-Sulfurated Chip Resistors AF1206JR-070RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AF1206JR-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206JR-070RLTR-ND
Chip Resistor - Surface Mount 13-AF1206JR-070RLTR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206JR-070RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206JR-070RLDKR-ND
Chip Resistor - Surface Mount 13-AF1206JR-070RLDKR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206JR-070RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206JR-070RLCT-ND
Chip Resistor - Surface Mount 13-AF1206JR-070RLCT-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF1206JR-070RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF1206JR-070RL
Resistors - Chip Resistor - Surface Mount AF1206JR-070RL
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AF1206JR-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF1206JR-070RL
Chip Resistor - Surface Mount AF1206JR-070RL
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet
Res, Jumper, 2A, Thick Film, 1206 Rohs Compliant Yageo - 31AK9318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 2A, Thick Film, 1206 Rohs Compliant Yageo
31AK9318
Res, Jumper, 2A, Thick Film, 1206 Rohs Compliant Yageo 31AK9318
RES, JUMPER, 2A, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, JUMPER, 2A, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Product Height Yageo - 49AK6959 - Newark, An Avnet Company
Chicago, IL, United States
Product Height Yageo
49AK6959
Product Height Yageo 49AK6959
Product Height:0.55mm; Operating Temperature Min:-55°C; Operating Temperature Max:155°C RoHS Compliant: Yes

Product Height:0.55mm; Operating Temperature Min:-55°C; Operating Temperature Max:155°C RoHS Compliant: Yes

Supplier's Site Datasheet
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo - 49AK6958 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo
49AK6958
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo 49AK6958
ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number AF1206JR-070RL 13-AF1206JR-070RLTR-ND AF1206JR-070RL AF1206JR-070RL 31AK9318 49AK6959 49AK6958
Product Name Anti-Sulfurated Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Jumper, 2A, Thick Film, 1206 Rohs Compliant Yageo Product Height Yageo Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Tolerance 5 +/- %
Power Rating 0.2500 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details