Yageo USA SMD 680 OHM 4W Resistor AF1206FR-07680RL

Description
RES SMD 680 OHM 1% 1/4W 1206 Product overview: AF1206FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF1206FR-07680RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 680 OHM 1% 1/4W 1206 Product overview: AF1206FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF1206FR-07680RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 OHM 4W Resistor - 52-AF1206FR-07680RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 4W Resistor
52-AF1206FR-07680RL
SMD 680 OHM 4W Resistor 52-AF1206FR-07680RL
RES SMD 680 OHM 1% 1/4W 1206 Product overview: AF1206FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF1206FR-07680RL can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 1% 1/4W 1206 Product overview: AF1206FR-07680RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF1206FR-07680RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ANTI-SULF 680 OHM 1% 1206 - AF1206FR-07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ANTI-SULF 680 OHM 1% 1206
AF1206FR-07680RL
RES ANTI-SULF 680 OHM 1% 1206 AF1206FR-07680RL
RES ANTI-SULF 680ohm 1% 1206

RES ANTI-SULF 680ohm 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-AF1206FR-07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07680RLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07680RLTR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07680RLCT-ND
Chip Resistor - Surface Mount 13-AF1206FR-07680RLCT-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07680RLDKR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07680RLDKR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF1206FR-07680RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF1206FR-07680RL
Resistors - Chip Resistor - Surface Mount AF1206FR-07680RL
RES SMD 680 OHM 1% 1/4W 1206

RES SMD 680 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-AF1206FR-07680RL AF1206FR-07680RL 13-AF1206FR-07680RLTR-ND AF1206FR-07680RL
Product Name SMD 680 OHM 4W Resistor RES ANTI-SULF 680 OHM 1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details