Yageo USA Chip Resistor - Surface Mount AF1206FR-073RL

Description
RES 3 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 3 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF1206FR-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-073RLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-073RLTR-ND
RES 3 OHM 1% 1/4W 1206

RES 3 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5717
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5717
RES, 3R, 1%, 0.25W, THICK FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 3R, 1%, 0.25W, THICK FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5766
Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5766
RES, 3R, 1%, 0.25W, THICK FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 3R, 1%, 0.25W, THICK FILM, 1206; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AF1206FR-073RLTR-ND 58AK5717
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details