Yageo USA Chip Resistor - Surface Mount AF1206FR-07301KL

Description
RES 301K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 301K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF1206FR-07301KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07301KLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07301KLTR-ND
RES 301K OHM 1% 1/4W 1206

RES 301K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07301KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07301KLDKR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07301KLDKR-ND
RES 301K OHM 1% 1/4W 1206

RES 301K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07301KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07301KLCT-ND
Chip Resistor - Surface Mount 13-AF1206FR-07301KLCT-ND
RES 301K OHM 1% 1/4W 1206

RES 301K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF1206FR-07301KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF1206FR-07301KL
Resistors - Chip Resistor - Surface Mount AF1206FR-07301KL
RES 301K OHM 1% 1/4W 1206

RES 301K OHM 1% 1/4W 1206

Supplier's Site
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1627
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1627
RES, 301K, 1%, 0.25W, THICK FILM, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301K, 1%, 0.25W, THICK FILM, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1628
Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1628
RES, 301K, 1%, 0.25W, THICK FILM, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301K, 1%, 0.25W, THICK FILM, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AF1206FR-07301KLTR-ND AF1206FR-07301KL 59AK1627
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 301K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details