220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 220 OHM 1% 1/4W 1206
RES SMD 220 OHM 1% 1/4W 1206
RES SMD 220 OHM 1% 1/4W 1206
RES SMD 220 OHM 1% 1/4W 1206
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-AF1206FR-07220RLTR-ND | AF1206FR-07220RL | 898-AF1206FR-07220RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 220 OHM 1% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |