Yageo USA Anti-Sulfurated Chip Resistors AF1206FR-07100RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Sulfurated Chip Resistors - AF1206FR-07100RL - Yageo USA
Milpitas, CA, United States
Anti-Sulfurated Chip Resistors
AF1206FR-07100RL
Anti-Sulfurated Chip Resistors AF1206FR-07100RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AF1206FR-07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07100RLDKR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07100RLDKR-ND
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07100RLCT-ND
Chip Resistor - Surface Mount 13-AF1206FR-07100RLCT-ND
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07100RLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07100RLTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1621
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1621
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5762
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5762
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AF1206FR-07100RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF1206FR-07100RL
Resistors - Chip Resistor - Surface Mount AF1206FR-07100RL
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AF1206FR-07100RL 13-AF1206FR-07100RLDKR-ND 59AK1621 AF1206FR-07100RL
Product Name Anti-Sulfurated Chip Resistors Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details