Yageo USA Chip Resistor - Surface Mount AF0805FR-0720RL

Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0805FR-0720RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0805FR-0720RL-ND
Chip Resistor - Surface Mount AF0805FR-0720RL-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7396
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7396
RES, 20R, 1%, 0.125W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 20R, 1%, 0.125W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK7397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK7397
Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK7397
RES, 20R, 1%, 0.125W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 20R, 1%, 0.125W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0805FR-0720RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0805FR-0720RL
Resistors - Chip Resistor - Surface Mount AF0805FR-0720RL
RES SMD 20 OHM 1% 1/8W 0805

RES SMD 20 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number AF0805FR-0720RL-ND 58AK7396 AF0805FR-0720RL
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers